Capital Lighting, Inc. 13573CFAF Bathroom Fixtures-Three Lights 471814

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Auburn Florentine Weight: 5.47 Product Name: Three Light Bath Vanity UPC: 783209054134 Category: Bath Vanity Glass: Cafe Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Auburn Florentine Weight: 5.47 Product Name: Three Light Bath Vanity UPC: 783209054134 Category: Bath Vanity Glass: Cafe Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13573CFAF Bathroom Fixtures-Three Lights - 471814 - Capital Lighting, Inc.
Columbus, OH, USA
13573CFAF Bathroom Fixtures-Three Lights
471814
13573CFAF Bathroom Fixtures-Three Lights 471814
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Auburn Florentine Weight: 5.47 Product Name: Three Light Bath Vanity UPC: 783209054134 Category: Bath Vanity Glass: Cafe Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 9.00
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Auburn Florentine
Weight: 5.47
Product Name: Three Light Bath Vanity
UPC: 783209054134
Category: Bath Vanity
Glass: Cafe
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471814
Product Name 13573CFAF Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details