Capital Lighting, Inc. 20091FTSN Semi-Flush Mts.-Bowl Style 471813

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4.59 Product Name: Two Light Semi-Flush Mount UPC: 783209054219 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4.59 Product Name: Two Light Semi-Flush Mount UPC: 783209054219 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20091FTSN Semi-Flush Mts.-Bowl Style - 471813 - Capital Lighting, Inc.
Columbus, OH, USA
20091FTSN Semi-Flush Mts.-Bowl Style
471813
20091FTSN Semi-Flush Mts.-Bowl Style 471813
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4.59 Product Name: Two Light Semi-Flush Mount UPC: 783209054219 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 4.59
Product Name: Two Light Semi-Flush Mount
UPC: 783209054219
Category: Semi-Flush Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471813
Product Name 20091FTSN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details