Capital Lighting, Inc. 20093FTSN Pendants-Bowl Style 471811

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 7.23 Product Name: Two Light Invert Bowl Pendant UPC: 783209054226 Category: Invert Bowl Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 7.23 Product Name: Two Light Invert Bowl Pendant UPC: 783209054226 Category: Invert Bowl Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20093FTSN Pendants-Bowl Style - 471811 - Capital Lighting, Inc.
Columbus, OH, USA
20093FTSN Pendants-Bowl Style
471811
20093FTSN Pendants-Bowl Style 471811
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 7.23 Product Name: Two Light Invert Bowl Pendant UPC: 783209054226 Category: Invert Bowl Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 7.23
Product Name: Two Light Invert Bowl Pendant
UPC: 783209054226
Category: Invert Bowl Pendant
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471811
Product Name 20093FTSN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details