Capital Lighting, Inc. 20098FTSN Sconces-Single Glass 471809

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.27 Product Name: One Light Wall Sconce UPC: 783209054271 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.27 Product Name: One Light Wall Sconce UPC: 783209054271 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20098FTSN Sconces-Single Glass - 471809 - Capital Lighting, Inc.
Columbus, OH, USA
20098FTSN Sconces-Single Glass
471809
20098FTSN Sconces-Single Glass 471809
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.27 Product Name: One Light Wall Sconce UPC: 783209054271 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 2.27
Product Name: One Light Wall Sconce
UPC: 783209054271
Category: Wall Sconce
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471809
Product Name 20098FTSN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details