Capital Lighting, Inc. 20101FTSN Bathroom Fixtures-Four Lights 471806

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 6.64 Product Name: Four Light Bath Vanity UPC: 783209054301 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 6.64 Product Name: Four Light Bath Vanity UPC: 783209054301 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20101FTSN Bathroom Fixtures-Four Lights - 471806 - Capital Lighting, Inc.
Columbus, OH, USA
20101FTSN Bathroom Fixtures-Four Lights
471806
20101FTSN Bathroom Fixtures-Four Lights 471806
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 6.64 Product Name: Four Light Bath Vanity UPC: 783209054301 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 7.00
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 6.64
Product Name: Four Light Bath Vanity
UPC: 783209054301
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471806
Product Name 20101FTSN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details