Capital Lighting, Inc. 24105CFGF Mid. Chandeliers-Glass Up 471805

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Golden Fawn Weight: 15.39 Product Name: Five Light Chandelier UPC: 783209054387 Category: Single-Tier Chandelier Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Golden Fawn Weight: 15.39 Product Name: Five Light Chandelier UPC: 783209054387 Category: Single-Tier Chandelier Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24105CFGF Mid. Chandeliers-Glass Up - 471805 - Capital Lighting, Inc.
Columbus, OH, USA
24105CFGF Mid. Chandeliers-Glass Up
471805
24105CFGF Mid. Chandeliers-Glass Up 471805
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Golden Fawn Weight: 15.39 Product Name: Five Light Chandelier UPC: 783209054387 Category: Single-Tier Chandelier Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 36.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Golden Fawn
Weight: 15.39
Product Name: Five Light Chandelier
UPC: 783209054387
Category: Single-Tier Chandelier
Glass: Cafe
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471805
Product Name 24105CFGF Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details