Capital Lighting, Inc. 20100FTSN Bathroom Fixtures-Three Lights 471804

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 6.37 Product Name: Three Light Bath Vanity UPC: 783209054295 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 6.37 Product Name: Three Light Bath Vanity UPC: 783209054295 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20100FTSN Bathroom Fixtures-Three Lights - 471804 - Capital Lighting, Inc.
Columbus, OH, USA
20100FTSN Bathroom Fixtures-Three Lights
471804
20100FTSN Bathroom Fixtures-Three Lights 471804
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 6.37 Product Name: Three Light Bath Vanity UPC: 783209054295 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 7.00
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 6.37
Product Name: Three Light Bath Vanity
UPC: 783209054295
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471804
Product Name 20100FTSN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details