Capital Lighting, Inc. 60-1425 Semi-Flush Mts.-Bowl Style 471798

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.37 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Autumn Gold Product Name: Three Light Semi-Flush UPC: 045923614255 Category: Semi-Flush Glass: Toffee Crunch Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.37 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Autumn Gold Product Name: Three Light Semi-Flush UPC: 045923614255 Category: Semi-Flush Glass: Toffee Crunch Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1425 Semi-Flush Mts.-Bowl Style - 471798 - Capital Lighting, Inc.
Columbus, OH, USA
60-1425 Semi-Flush Mts.-Bowl Style
471798
60-1425 Semi-Flush Mts.-Bowl Style 471798
PRODUCT DETAILS / SPECS Width/Dia: 19.37 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Autumn Gold Product Name: Three Light Semi-Flush UPC: 045923614255 Category: Semi-Flush Glass: Toffee Crunch Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.37
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Autumn Gold
Product Name: Three Light Semi-Flush
UPC: 045923614255
Category: Semi-Flush
Glass: Toffee Crunch
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471798
Product Name 60-1425 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details