Capital Lighting, Inc. 60-1411 Mini Pendants-Rod 471797

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Espresso Product Name: One Light Mini Pendant UPC: 045923614118 Category: Mini Pendants Glass: Honey Marble Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Espresso Product Name: One Light Mini Pendant UPC: 045923614118 Category: Mini Pendants Glass: Honey Marble Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1411 Mini Pendants-Rod - 471797 - Capital Lighting, Inc.
Columbus, OH, USA
60-1411 Mini Pendants-Rod
471797
60-1411 Mini Pendants-Rod 471797
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Espresso Product Name: One Light Mini Pendant UPC: 045923614118 Category: Mini Pendants Glass: Honey Marble Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.87
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper Espresso
Product Name: One Light Mini Pendant
UPC: 045923614118
Category: Mini Pendants
Glass: Honey Marble
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471797
Product Name 60-1411 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details