Capital Lighting, Inc. 60-1424 Flush Mounts-Bowl Style 471795

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Autumn Gold Product Name: Two Light Flush Dome UPC: 045923614248 Category: Flush Dome Glass: Toffee Crunch Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Autumn Gold Product Name: Two Light Flush Dome UPC: 045923614248 Category: Flush Dome Glass: Toffee Crunch Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1424 Flush Mounts-Bowl Style - 471795 - Capital Lighting, Inc.
Columbus, OH, USA
60-1424 Flush Mounts-Bowl Style
471795
60-1424 Flush Mounts-Bowl Style 471795
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Autumn Gold Product Name: Two Light Flush Dome UPC: 045923614248 Category: Flush Dome Glass: Toffee Crunch Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Autumn Gold
Product Name: Two Light Flush Dome
UPC: 045923614248
Category: Flush Dome
Glass: Toffee Crunch
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471795
Product Name 60-1424 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details