Capital Lighting, Inc. 60-1413 Bathroom Fixtures-Two Lights 471794

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.12 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Espresso Product Name: Two Light Vanity UPC: 045923614132 Category: Vanity Glass: Honey Marble Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.12 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Espresso Product Name: Two Light Vanity UPC: 045923614132 Category: Vanity Glass: Honey Marble Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1413 Bathroom Fixtures-Two Lights - 471794 - Capital Lighting, Inc.
Columbus, OH, USA
60-1413 Bathroom Fixtures-Two Lights
471794
60-1413 Bathroom Fixtures-Two Lights 471794
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.12 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Espresso Product Name: Two Light Vanity UPC: 045923614132 Category: Vanity Glass: Honey Marble Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 10.12
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Copper Espresso
Product Name: Two Light Vanity
UPC: 045923614132
Category: Vanity
Glass: Honey Marble
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471794
Product Name 60-1413 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details