Capital Lighting, Inc. 60-1415 Bathroom Fixtures-Four Lights 471793

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.62 Height: 10.12 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Copper Espresso Product Name: Four Light Vanity UPC: 045923614156 Category: Vanity Glass: Honey Marble Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.62 Height: 10.12 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Copper Espresso Product Name: Four Light Vanity UPC: 045923614156 Category: Vanity Glass: Honey Marble Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1415 Bathroom Fixtures-Four Lights - 471793 - Capital Lighting, Inc.
Columbus, OH, USA
60-1415 Bathroom Fixtures-Four Lights
471793
60-1415 Bathroom Fixtures-Four Lights 471793
PRODUCT DETAILS / SPECS Width/Dia: 32.62 Height: 10.12 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Copper Espresso Product Name: Four Light Vanity UPC: 045923614156 Category: Vanity Glass: Honey Marble Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.62
Height: 10.12
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Copper Espresso
Product Name: Four Light Vanity
UPC: 045923614156
Category: Vanity
Glass: Honey Marble
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471793
Product Name 60-1415 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details