Capital Lighting, Inc. 60-1423 Mid. Chandeliers-Candle 471792

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Autumn Gold Product Name: Nine Light Chandelier UPC: 045923614231 Category: Chandeliers Glass: Beige Shantung shades Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Autumn Gold Product Name: Nine Light Chandelier UPC: 045923614231 Category: Chandeliers Glass: Beige Shantung shades Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-1423 Mid. Chandeliers-Candle - 471792 - Capital Lighting, Inc.
Columbus, OH, USA
60-1423 Mid. Chandeliers-Candle
471792
60-1423 Mid. Chandeliers-Candle 471792
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Autumn Gold Product Name: Nine Light Chandelier UPC: 045923614231 Category: Chandeliers Glass: Beige Shantung shades Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Autumn Gold
Product Name: Nine Light Chandelier
UPC: 045923614231
Category: Chandeliers
Glass: Beige Shantung shades
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471792
Product Name 60-1423 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details