Capital Lighting, Inc. 60-1421 Mid. Chandeliers-Candle 471791

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Autumn Gold Product Name: Three Light Chandelier UPC: 045923614217 Category: Chandeliers Glass: Beige Shantung shades Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Autumn Gold Product Name: Three Light Chandelier UPC: 045923614217 Category: Chandeliers Glass: Beige Shantung shades Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1421 Mid. Chandeliers-Candle - 471791 - Capital Lighting, Inc.
Columbus, OH, USA
60-1421 Mid. Chandeliers-Candle
471791
60-1421 Mid. Chandeliers-Candle 471791
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Autumn Gold Product Name: Three Light Chandelier UPC: 045923614217 Category: Chandeliers Glass: Beige Shantung shades Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Autumn Gold
Product Name: Three Light Chandelier
UPC: 045923614217
Category: Chandeliers
Glass: Beige Shantung shades
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471791
Product Name 60-1421 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details