Capital Lighting, Inc. 60-1422 Mid. Chandeliers-Candle 471790

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Autumn Gold Product Name: Six Light Chandelier UPC: 045923614224 Category: Chandeliers Glass: Beige Shantung shades Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Autumn Gold Product Name: Six Light Chandelier UPC: 045923614224 Category: Chandeliers Glass: Beige Shantung shades Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1422 Mid. Chandeliers-Candle - 471790 - Capital Lighting, Inc.
Columbus, OH, USA
60-1422 Mid. Chandeliers-Candle
471790
60-1422 Mid. Chandeliers-Candle 471790
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Autumn Gold Product Name: Six Light Chandelier UPC: 045923614224 Category: Chandeliers Glass: Beige Shantung shades Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Autumn Gold
Product Name: Six Light Chandelier
UPC: 045923614224
Category: Chandeliers
Glass: Beige Shantung shades
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471790
Product Name 60-1422 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details