Capital Lighting, Inc. 60-1562 Mid. Chandeliers-Candle 471789

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Distressed Bronze Product Name: Six Light Chandelier UPC: 045923615627 Category: Chandeliers Glass: Natural Linen shade Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Distressed Bronze Product Name: Six Light Chandelier UPC: 045923615627 Category: Chandeliers Glass: Natural Linen shade Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1562 Mid. Chandeliers-Candle - 471789 - Capital Lighting, Inc.
Columbus, OH, USA
60-1562 Mid. Chandeliers-Candle
471789
60-1562 Mid. Chandeliers-Candle 471789
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Distressed Bronze Product Name: Six Light Chandelier UPC: 045923615627 Category: Chandeliers Glass: Natural Linen shade Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Distressed Bronze
Product Name: Six Light Chandelier
UPC: 045923615627
Category: Chandeliers
Glass: Natural Linen shade
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471789
Product Name 60-1562 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details