Capital Lighting, Inc. 60-1572 Bathroom Fixtures-Three Lights 471788

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Bronze Product Name: Three Light Vanity UPC: 045923615726 Category: Vanity Glass: Brushed Wheat Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Bronze Product Name: Three Light Vanity UPC: 045923615726 Category: Vanity Glass: Brushed Wheat Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1572 Bathroom Fixtures-Three Lights - 471788 - Capital Lighting, Inc.
Columbus, OH, USA
60-1572 Bathroom Fixtures-Three Lights
471788
60-1572 Bathroom Fixtures-Three Lights 471788
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Bronze Product Name: Three Light Vanity UPC: 045923615726 Category: Vanity Glass: Brushed Wheat Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Distressed Bronze
Product Name: Three Light Vanity
UPC: 045923615726
Category: Vanity
Glass: Brushed Wheat
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471788
Product Name 60-1572 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details