Capital Lighting, Inc. 60-1563 Large Chandeliers-Candle 471787

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Distressed Bronze Product Name: Nine Light Chandelier UPC: 045923615634 Category: Chandeliers Glass: Natural Linen shade Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Distressed Bronze Product Name: Nine Light Chandelier UPC: 045923615634 Category: Chandeliers Glass: Natural Linen shade Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-1563 Large Chandeliers-Candle - 471787 - Capital Lighting, Inc.
Columbus, OH, USA
60-1563 Large Chandeliers-Candle
471787
60-1563 Large Chandeliers-Candle 471787
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Distressed Bronze Product Name: Nine Light Chandelier UPC: 045923615634 Category: Chandeliers Glass: Natural Linen shade Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Distressed Bronze
Product Name: Nine Light Chandelier
UPC: 045923615634
Category: Chandeliers
Glass: Natural Linen shade
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471787
Product Name 60-1563 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details