Capital Lighting, Inc. 60-1571 Bathroom Fixtures-Two Lights 471785

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Distressed Bronze Product Name: Two Light Vanity UPC: 045923615719 Category: Vanity Glass: Brushed Wheat Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Distressed Bronze Product Name: Two Light Vanity UPC: 045923615719 Category: Vanity Glass: Brushed Wheat Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1571 Bathroom Fixtures-Two Lights - 471785 - Capital Lighting, Inc.
Columbus, OH, USA
60-1571 Bathroom Fixtures-Two Lights
471785
60-1571 Bathroom Fixtures-Two Lights 471785
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Distressed Bronze Product Name: Two Light Vanity UPC: 045923615719 Category: Vanity Glass: Brushed Wheat Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Distressed Bronze
Product Name: Two Light Vanity
UPC: 045923615719
Category: Vanity
Glass: Brushed Wheat
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471785
Product Name 60-1571 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details