Capital Lighting, Inc. 60-1564 Large Chandeliers-Candle 471784

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 58.00 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Distressed Bronze Product Name: 21 Light Chandelier UPC: 045923615641 Category: Chandeliers Glass: Natural Linen shade Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 58.00 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Distressed Bronze Product Name: 21 Light Chandelier UPC: 045923615641 Category: Chandeliers Glass: Natural Linen shade Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-1564 Large Chandeliers-Candle - 471784 - Capital Lighting, Inc.
Columbus, OH, USA
60-1564 Large Chandeliers-Candle
471784
60-1564 Large Chandeliers-Candle 471784
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 58.00 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Distressed Bronze Product Name: 21 Light Chandelier UPC: 045923615641 Category: Chandeliers Glass: Natural Linen shade Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 58.00
Bulb
Type: Candelabra
Qty: 21
Wattage: 60
Finish: Distressed Bronze
Product Name: 21 Light Chandelier
UPC: 045923615641
Category: Chandeliers
Glass: Natural Linen shade
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471784
Product Name 60-1564 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details