Capital Lighting, Inc. 60-1569 Sconces-Single Glass 471782

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.62 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Bronze Product Name: One Light Vanity UPC: 045923615696 Category: Vanity Glass: Brushed Wheat Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.62 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Bronze Product Name: One Light Vanity UPC: 045923615696 Category: Vanity Glass: Brushed Wheat Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1569 Sconces-Single Glass - 471782 - Capital Lighting, Inc.
Columbus, OH, USA
60-1569 Sconces-Single Glass
471782
60-1569 Sconces-Single Glass 471782
PRODUCT DETAILS / SPECS Width/Dia: 8.62 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Bronze Product Name: One Light Vanity UPC: 045923615696 Category: Vanity Glass: Brushed Wheat Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.62
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed Bronze
Product Name: One Light Vanity
UPC: 045923615696
Category: Vanity
Glass: Brushed Wheat
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471782
Product Name 60-1569 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details