Capital Lighting, Inc. 60-1568 Mini Pendants-Chain 471780

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Bronze Product Name: One Light Mini Pendant UPC: 045923615689 Category: Mini Pendants Glass: Brushed Wheat Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Bronze Product Name: One Light Mini Pendant UPC: 045923615689 Category: Mini Pendants Glass: Brushed Wheat Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1568 Mini Pendants-Chain - 471780 - Capital Lighting, Inc.
Columbus, OH, USA
60-1568 Mini Pendants-Chain
471780
60-1568 Mini Pendants-Chain 471780
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Bronze Product Name: One Light Mini Pendant UPC: 045923615689 Category: Mini Pendants Glass: Brushed Wheat Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed Bronze
Product Name: One Light Mini Pendant
UPC: 045923615689
Category: Mini Pendants
Glass: Brushed Wheat
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471780
Product Name 60-1568 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details