Capital Lighting, Inc. 60-1431 Bathroom Fixtures-Two Lights 471776

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 16.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Autumn Gold Product Name: Two Light Vanity UPC: 045923614316 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 16.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Autumn Gold Product Name: Two Light Vanity UPC: 045923614316 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1431 Bathroom Fixtures-Two Lights - 471776 - Capital Lighting, Inc.
Columbus, OH, USA
60-1431 Bathroom Fixtures-Two Lights
471776
60-1431 Bathroom Fixtures-Two Lights 471776
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 16.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Autumn Gold Product Name: Two Light Vanity UPC: 045923614316 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 16.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Autumn Gold
Product Name: Two Light Vanity
UPC: 045923614316
Category: Vanity
Glass: Toffee Crunch
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471776
Product Name 60-1431 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details