Capital Lighting, Inc. 60-1429 Sconces-Single Glass 471774

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Gold Product Name: One Light Vanity UPC: 045923614293 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Gold Product Name: One Light Vanity UPC: 045923614293 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1429 Sconces-Single Glass - 471774 - Capital Lighting, Inc.
Columbus, OH, USA
60-1429 Sconces-Single Glass
471774
60-1429 Sconces-Single Glass 471774
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Gold Product Name: One Light Vanity UPC: 045923614293 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 17.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Autumn Gold
Product Name: One Light Vanity
UPC: 045923614293
Category: Vanity
Glass: Toffee Crunch
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471774
Product Name 60-1429 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details