Capital Lighting, Inc. 60-1412 Sconces-Single Glass 471772

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Espresso Product Name: One Light Vanity UPC: 045923614125 Category: Vanity Glass: Honey Marble Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Espresso Product Name: One Light Vanity UPC: 045923614125 Category: Vanity Glass: Honey Marble Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1412 Sconces-Single Glass - 471772 - Capital Lighting, Inc.
Columbus, OH, USA
60-1412 Sconces-Single Glass
471772
60-1412 Sconces-Single Glass 471772
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Espresso Product Name: One Light Vanity UPC: 045923614125 Category: Vanity Glass: Honey Marble Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper Espresso
Product Name: One Light Vanity
UPC: 045923614125
Category: Vanity
Glass: Honey Marble
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471772
Product Name 60-1412 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details