Capital Lighting, Inc. 60-1561 Mid. Chandeliers-Candle 471758

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Bronze Product Name: Three Light Chandelier UPC: 045923615610 Category: Chandeliers Glass: Natural Linen shade Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Bronze Product Name: Three Light Chandelier UPC: 045923615610 Category: Chandeliers Glass: Natural Linen shade Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1561 Mid. Chandeliers-Candle - 471758 - Capital Lighting, Inc.
Columbus, OH, USA
60-1561 Mid. Chandeliers-Candle
471758
60-1561 Mid. Chandeliers-Candle 471758
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Bronze Product Name: Three Light Chandelier UPC: 045923615610 Category: Chandeliers Glass: Natural Linen shade Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Distressed Bronze
Product Name: Three Light Chandelier
UPC: 045923615610
Category: Chandeliers
Glass: Natural Linen shade
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471758
Product Name 60-1561 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details