Capital Lighting, Inc. 60-1445 Semi-Flush Mts.-Bowl Style 471744

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Ledgestone Product Name: Three Light Semi-Flush UPC: 045923614453 Category: Semi-Flush Glass: Toffee Crunch Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Ledgestone Product Name: Three Light Semi-Flush UPC: 045923614453 Category: Semi-Flush Glass: Toffee Crunch Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1445 Semi-Flush Mts.-Bowl Style - 471744 - Capital Lighting, Inc.
Columbus, OH, USA
60-1445 Semi-Flush Mts.-Bowl Style
471744
60-1445 Semi-Flush Mts.-Bowl Style 471744
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Ledgestone Product Name: Three Light Semi-Flush UPC: 045923614453 Category: Semi-Flush Glass: Toffee Crunch Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Ledgestone
Product Name: Three Light Semi-Flush
UPC: 045923614453
Category: Semi-Flush
Glass: Toffee Crunch
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471744
Product Name 60-1445 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details