Capital Lighting, Inc. 60-1451 Bathroom Fixtures-Three Lights 471742

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ledgestone Product Name: Three Light Vanity UPC: 045923614514 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ledgestone Product Name: Three Light Vanity UPC: 045923614514 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1451 Bathroom Fixtures-Three Lights - 471742 - Capital Lighting, Inc.
Columbus, OH, USA
60-1451 Bathroom Fixtures-Three Lights
471742
60-1451 Bathroom Fixtures-Three Lights 471742
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ledgestone Product Name: Three Light Vanity UPC: 045923614514 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Ledgestone
Product Name: Three Light Vanity
UPC: 045923614514
Category: Vanity
Glass: Toffee Crunch
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471742
Product Name 60-1451 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details