Capital Lighting, Inc. 60-1448 Sconces-Single Glass 471741

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ledgestone Product Name: One Light Vanity UPC: 045923614484 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ledgestone Product Name: One Light Vanity UPC: 045923614484 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1448 Sconces-Single Glass - 471741 - Capital Lighting, Inc.
Columbus, OH, USA
60-1448 Sconces-Single Glass
471741
60-1448 Sconces-Single Glass 471741
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ledgestone Product Name: One Light Vanity UPC: 045923614484 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ledgestone
Product Name: One Light Vanity
UPC: 045923614484
Category: Vanity
Glass: Toffee Crunch
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471741
Product Name 60-1448 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details