Capital Lighting, Inc. 60-1449 Bathroom Fixtures-Two Lights 471740

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ledgestone Product Name: Two Light Vanity UPC: 045923614491 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ledgestone Product Name: Two Light Vanity UPC: 045923614491 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1449 Bathroom Fixtures-Two Lights - 471740 - Capital Lighting, Inc.
Columbus, OH, USA
60-1449 Bathroom Fixtures-Two Lights
471740
60-1449 Bathroom Fixtures-Two Lights 471740
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ledgestone Product Name: Two Light Vanity UPC: 045923614491 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Ledgestone
Product Name: Two Light Vanity
UPC: 045923614491
Category: Vanity
Glass: Toffee Crunch
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471740
Product Name 60-1449 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details