PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Gold
Product Name: Three Light Pendant
UPC: 045923615252
Category: Pendants
Glass: Art Nouveau
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 471727 |
| Product Name | 60-1525 Pendants-Bowl Style |
| Application | Residential |