Capital Lighting, Inc. 60-1529 Bathroom Fixtures-Two Lights 471721

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.87 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Gold Product Name: Two Light Vanity UPC: 045923615290 Category: Vanity Glass: Art Nouveau Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.87 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Gold Product Name: Two Light Vanity UPC: 045923615290 Category: Vanity Glass: Art Nouveau Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1529 Bathroom Fixtures-Two Lights - 471721 - Capital Lighting, Inc.
Columbus, OH, USA
60-1529 Bathroom Fixtures-Two Lights
471721
60-1529 Bathroom Fixtures-Two Lights 471721
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.87 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Gold Product Name: Two Light Vanity UPC: 045923615290 Category: Vanity Glass: Art Nouveau Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.87
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Gold
Product Name: Two Light Vanity
UPC: 045923615290
Category: Vanity
Glass: Art Nouveau
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471721
Product Name 60-1529 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details