Capital Lighting, Inc. 60-1531 Bathroom Fixtures-Three Lights 471720

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.87 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Gold Product Name: Three Light Vanity UPC: 045923615313 Category: Vanity Glass: Art Nouveau Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.87 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Gold Product Name: Three Light Vanity UPC: 045923615313 Category: Vanity Glass: Art Nouveau Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1531 Bathroom Fixtures-Three Lights - 471720 - Capital Lighting, Inc.
Columbus, OH, USA
60-1531 Bathroom Fixtures-Three Lights
471720
60-1531 Bathroom Fixtures-Three Lights 471720
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.87 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Gold Product Name: Three Light Vanity UPC: 045923615313 Category: Vanity Glass: Art Nouveau Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 14.87
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Gold
Product Name: Three Light Vanity
UPC: 045923615313
Category: Vanity
Glass: Art Nouveau
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471720
Product Name 60-1531 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details