Capital Lighting, Inc. 60-1503 Large Chandeliers-Glass Shade 471715

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Golden Umber Product Name: Nine Light Chandelier UPC: 045923615030 Category: Chandeliers Glass: Toffee Crunch Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Golden Umber Product Name: Nine Light Chandelier UPC: 045923615030 Category: Chandeliers Glass: Toffee Crunch Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-1503 Large Chandeliers-Glass Shade - 471715 - Capital Lighting, Inc.
Columbus, OH, USA
60-1503 Large Chandeliers-Glass Shade
471715
60-1503 Large Chandeliers-Glass Shade 471715
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Golden Umber Product Name: Nine Light Chandelier UPC: 045923615030 Category: Chandeliers Glass: Toffee Crunch Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 38.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Golden Umber
Product Name: Nine Light Chandelier
UPC: 045923615030
Category: Chandeliers
Glass: Toffee Crunch
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471715
Product Name 60-1503 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details