Capital Lighting, Inc. 60-1502 Mid. Chandeliers-Glass Up 471712

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Golden Umber Product Name: Six Light Chandelier UPC: 045923615023 Category: Chandeliers Glass: Toffee Crunch Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Golden Umber Product Name: Six Light Chandelier UPC: 045923615023 Category: Chandeliers Glass: Toffee Crunch Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1502 Mid. Chandeliers-Glass Up - 471712 - Capital Lighting, Inc.
Columbus, OH, USA
60-1502 Mid. Chandeliers-Glass Up
471712
60-1502 Mid. Chandeliers-Glass Up 471712
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Golden Umber Product Name: Six Light Chandelier UPC: 045923615023 Category: Chandeliers Glass: Toffee Crunch Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 32.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Golden Umber
Product Name: Six Light Chandelier
UPC: 045923615023
Category: Chandeliers
Glass: Toffee Crunch
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471712
Product Name 60-1502 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details