Capital Lighting, Inc. 60-1523 Flush Mounts-Bowl Style 471708

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Gold Product Name: Two Light Flush Dome UPC: 045923615238 Category: Flush Dome Glass: Art Nouveau Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Gold Product Name: Two Light Flush Dome UPC: 045923615238 Category: Flush Dome Glass: Art Nouveau Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1523 Flush Mounts-Bowl Style - 471708 - Capital Lighting, Inc.
Columbus, OH, USA
60-1523 Flush Mounts-Bowl Style
471708
60-1523 Flush Mounts-Bowl Style 471708
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Gold Product Name: Two Light Flush Dome UPC: 045923615238 Category: Flush Dome Glass: Art Nouveau Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Gold
Product Name: Two Light Flush Dome
UPC: 045923615238
Category: Flush Dome
Glass: Art Nouveau
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471708
Product Name 60-1523 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details