PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Golden Umber
Product Name: Three Light Pendant
UPC: 045923615078
Category: Pendants
Glass: Toffee Crunch
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 471707 |
| Product Name | 60-1507 Pendants-Bowl Style |
| Application | Residential |