Capital Lighting, Inc. 60-1508 Mini Pendants-Rod 471704

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 45.37 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Umber Product Name: One Light Mini Pendant UPC: 045923615085 Category: Mini Pendants Glass: Toffee Crunch Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 45.37 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Umber Product Name: One Light Mini Pendant UPC: 045923615085 Category: Mini Pendants Glass: Toffee Crunch Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1508 Mini Pendants-Rod - 471704 - Capital Lighting, Inc.
Columbus, OH, USA
60-1508 Mini Pendants-Rod
471704
60-1508 Mini Pendants-Rod 471704
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 45.37 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Umber Product Name: One Light Mini Pendant UPC: 045923615085 Category: Mini Pendants Glass: Toffee Crunch Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 45.37
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Golden Umber
Product Name: One Light Mini Pendant
UPC: 045923615085
Category: Mini Pendants
Glass: Toffee Crunch
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471704
Product Name 60-1508 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details