Capital Lighting, Inc. 60-1512 Bathroom Fixtures-Two Lights 471703

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Umber Product Name: Two Light Vanity UPC: 045923615122 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Umber Product Name: Two Light Vanity UPC: 045923615122 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1512 Bathroom Fixtures-Two Lights - 471703 - Capital Lighting, Inc.
Columbus, OH, USA
60-1512 Bathroom Fixtures-Two Lights
471703
60-1512 Bathroom Fixtures-Two Lights 471703
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Umber Product Name: Two Light Vanity UPC: 045923615122 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Golden Umber
Product Name: Two Light Vanity
UPC: 045923615122
Category: Vanity
Glass: Toffee Crunch
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471703
Product Name 60-1512 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details