Capital Lighting, Inc. 60-1513 Bathroom Fixtures-Three Lights 471701

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Umber Product Name: Three Light Vanity UPC: 045923615139 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Umber Product Name: Three Light Vanity UPC: 045923615139 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1513 Bathroom Fixtures-Three Lights - 471701 - Capital Lighting, Inc.
Columbus, OH, USA
60-1513 Bathroom Fixtures-Three Lights
471701
60-1513 Bathroom Fixtures-Three Lights 471701
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Umber Product Name: Three Light Vanity UPC: 045923615139 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Golden Umber
Product Name: Three Light Vanity
UPC: 045923615139
Category: Vanity
Glass: Toffee Crunch
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471701
Product Name 60-1513 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details