Capital Lighting, Inc. 60-1514 Bathroom Fixtures-Four Lights 471700

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 11.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Golden Umber Product Name: Four Light Vanity UPC: 045923615146 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 11.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Golden Umber Product Name: Four Light Vanity UPC: 045923615146 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1514 Bathroom Fixtures-Four Lights - 471700 - Capital Lighting, Inc.
Columbus, OH, USA
60-1514 Bathroom Fixtures-Four Lights
471700
60-1514 Bathroom Fixtures-Four Lights 471700
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 11.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Golden Umber Product Name: Four Light Vanity UPC: 045923615146 Category: Vanity Glass: Toffee Crunch Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 34.25
Height: 11.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Golden Umber
Product Name: Four Light Vanity
UPC: 045923615146
Category: Vanity
Glass: Toffee Crunch
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471700
Product Name 60-1514 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details