Capital Lighting, Inc. 60-1774 Bathroom Fixtures-Two Lights 471699

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sudbury Bronze Product Name: Two Light Vanity UPC: 045923617744 Category: Vanity Glass: Vintage Champagne Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sudbury Bronze Product Name: Two Light Vanity UPC: 045923617744 Category: Vanity Glass: Vintage Champagne Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1774 Bathroom Fixtures-Two Lights - 471699 - Capital Lighting, Inc.
Columbus, OH, USA
60-1774 Bathroom Fixtures-Two Lights
471699
60-1774 Bathroom Fixtures-Two Lights 471699
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sudbury Bronze Product Name: Two Light Vanity UPC: 045923617744 Category: Vanity Glass: Vintage Champagne Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sudbury Bronze
Product Name: Two Light Vanity
UPC: 045923617744
Category: Vanity
Glass: Vintage Champagne
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471699
Product Name 60-1774 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details