Capital Lighting, Inc. 60-1775 Bathroom Fixtures-Three Lights 471697

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sudbury Bronze Product Name: Three Light Vanity UPC: 045923617751 Category: Vanity Glass: Vintage Champagne Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sudbury Bronze Product Name: Three Light Vanity UPC: 045923617751 Category: Vanity Glass: Vintage Champagne Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1775 Bathroom Fixtures-Three Lights - 471697 - Capital Lighting, Inc.
Columbus, OH, USA
60-1775 Bathroom Fixtures-Three Lights
471697
60-1775 Bathroom Fixtures-Three Lights 471697
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sudbury Bronze Product Name: Three Light Vanity UPC: 045923617751 Category: Vanity Glass: Vintage Champagne Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sudbury Bronze
Product Name: Three Light Vanity
UPC: 045923617751
Category: Vanity
Glass: Vintage Champagne
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471697
Product Name 60-1775 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details