Capital Lighting, Inc. 60-1786 Flush Mounts-Bowl Style 471695

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923617867 Category: Flush Dome Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923617867 Category: Flush Dome Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1786 Flush Mounts-Bowl Style - 471695 - Capital Lighting, Inc.
Columbus, OH, USA
60-1786 Flush Mounts-Bowl Style
471695
60-1786 Flush Mounts-Bowl Style 471695
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923617867 Category: Flush Dome Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Sudbury Bronze
Product Name: Two Light Flush Dome
UPC: 045923617867
Category: Flush Dome
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471695
Product Name 60-1786 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details