Capital Lighting, Inc. 60-1782 Mid. Chandeliers-Glass Up 471693

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Sudbury Bronze Product Name: Six Light Chandelier UPC: 045923617829 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Sudbury Bronze Product Name: Six Light Chandelier UPC: 045923617829 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1782 Mid. Chandeliers-Glass Up - 471693 - Capital Lighting, Inc.
Columbus, OH, USA
60-1782 Mid. Chandeliers-Glass Up
471693
60-1782 Mid. Chandeliers-Glass Up 471693
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Sudbury Bronze Product Name: Six Light Chandelier UPC: 045923617829 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 25.25
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Sudbury Bronze
Product Name: Six Light Chandelier
UPC: 045923617829
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471693
Product Name 60-1782 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details