Capital Lighting, Inc. 60-1784 Flush Mounts-Bowl Style 471690

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923617843 Category: Flush Dome Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923617843 Category: Flush Dome Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1784 Flush Mounts-Bowl Style - 471690 - Capital Lighting, Inc.
Columbus, OH, USA
60-1784 Flush Mounts-Bowl Style
471690
60-1784 Flush Mounts-Bowl Style 471690
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923617843 Category: Flush Dome Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sudbury Bronze
Product Name: Two Light Flush Dome
UPC: 045923617843
Category: Flush Dome
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471690
Product Name 60-1784 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details