Capital Lighting, Inc. 60-2112 Bathroom Fixtures-Four Lights 471686

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 13.62 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Gilded Cage Product Name: Four Light Vanity UPC: 045923621123 Category: Vanity Glass: Amber Bisque Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 13.62 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Gilded Cage Product Name: Four Light Vanity UPC: 045923621123 Category: Vanity Glass: Amber Bisque Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2112 Bathroom Fixtures-Four Lights - 471686 - Capital Lighting, Inc.
Columbus, OH, USA
60-2112 Bathroom Fixtures-Four Lights
471686
60-2112 Bathroom Fixtures-Four Lights 471686
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 13.62 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Gilded Cage Product Name: Four Light Vanity UPC: 045923621123 Category: Vanity Glass: Amber Bisque Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 13.62
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Gilded Cage
Product Name: Four Light Vanity
UPC: 045923621123
Category: Vanity
Glass: Amber Bisque
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471686
Product Name 60-2112 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details