Capital Lighting, Inc. 60-2111 Bathroom Fixtures-Three Lights 471683

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 13.62 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gilded Cage Product Name: Three Light Vanity UPC: 045923621116 Category: Vanity Glass: Amber Bisque Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 13.62 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gilded Cage Product Name: Three Light Vanity UPC: 045923621116 Category: Vanity Glass: Amber Bisque Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2111 Bathroom Fixtures-Three Lights - 471683 - Capital Lighting, Inc.
Columbus, OH, USA
60-2111 Bathroom Fixtures-Three Lights
471683
60-2111 Bathroom Fixtures-Three Lights 471683
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 13.62 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gilded Cage Product Name: Three Light Vanity UPC: 045923621116 Category: Vanity Glass: Amber Bisque Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 13.62
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Gilded Cage
Product Name: Three Light Vanity
UPC: 045923621116
Category: Vanity
Glass: Amber Bisque
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471683
Product Name 60-2111 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details