Capital Lighting, Inc. 60-2001 Exterior -Wall Mount 471682

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Fruitwood Product Name: Three Light Wall Lantern UPC: 045923620010 Category: Wall Lanterns Glass: Amber Water Safety Listing: Wet Top to outlet: 16.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Fruitwood Product Name: Three Light Wall Lantern UPC: 045923620010 Category: Wall Lanterns Glass: Amber Water Safety Listing: Wet Top to outlet: 16.00

Suppliers

Company
Product
Description
Supplier Links
60-2001 Exterior -Wall Mount - 471682 - Capital Lighting, Inc.
Columbus, OH, USA
60-2001 Exterior -Wall Mount
471682
60-2001 Exterior -Wall Mount 471682
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Fruitwood Product Name: Three Light Wall Lantern UPC: 045923620010 Category: Wall Lanterns Glass: Amber Water Safety Listing: Wet Top to outlet: 16.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Fruitwood
Product Name: Three Light Wall Lantern
UPC: 045923620010
Category: Wall Lanterns
Glass: Amber Water
Safety Listing: Wet
Top to outlet: 16.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471682
Product Name 60-2001 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details