Capital Lighting, Inc. 60-1182 Pendants-Bowl Style 471680

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Golden Umber Product Name: Four Light Pendant UPC: 045923611827 Category: Pendants Glass: Burnt Sienna
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Golden Umber Product Name: Four Light Pendant UPC: 045923611827 Category: Pendants Glass: Burnt Sienna

Suppliers

Company
Product
Description
Supplier Links
60-1182 Pendants-Bowl Style - 471680 - Capital Lighting, Inc.
Columbus, OH, USA
60-1182 Pendants-Bowl Style
471680
60-1182 Pendants-Bowl Style 471680
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Golden Umber Product Name: Four Light Pendant UPC: 045923611827 Category: Pendants Glass: Burnt Sienna

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 27.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Golden Umber
Product Name: Four Light Pendant
UPC: 045923611827
Category: Pendants
Glass: Burnt Sienna

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471680
Product Name 60-1182 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details